Excelta Corporation Tweezers 15A-GW-ET

Description
"Tweezers ESD Safe Cutter End Cutter 5.00"" (127.0mm)"
Request a Quote Datasheet
Description
"Tweezers ESD Safe Cutter End Cutter 5.00"" (127.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-15A-GW-ET-ND - DigiKey
Thief River Falls, MN, United States
"Tweezers ESD Safe Cutter End Cutter 5.00"" (127.0mm)"

"Tweezers ESD Safe Cutter End Cutter 5.00"" (127.0mm)"

Buy Now Datasheet
Excelta Three Star Ergonomic Utility Tweezers 15A-GW-ET - Angulated Short Fine Point Tip - 5 in Length - EXCELTA 15A-GW-ET - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Ergonomic Utility Tweezers 15A-GW-ET - Angulated Short Fine Point Tip - 5 in Length
EXCELTA 15A-GW-ET
Excelta Three Star Ergonomic Utility Tweezers 15A-GW-ET - Angulated Short Fine Point Tip - 5 in Length EXCELTA 15A-GW-ET
The Excelta Three Star ergonomic utility tweezers is another quality product from Excelta. Offers an angulated short fine point tip with a carbon steel body. Among all the other aspects of this product it offers the following resistant properties: ESD safe. The overall length measures 5 in. Additional, and potentially important, information was collected about this product: Features Ergo-Tweeze soft cushioning.

The Excelta Three Star ergonomic utility tweezers is another quality product from Excelta. Offers an angulated short fine point tip with a carbon steel body. Among all the other aspects of this product it offers the following resistant properties: ESD safe. The overall length measures 5 in. Additional, and potentially important, information was collected about this product: Features Ergo-Tweeze soft cushioning.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-15A-GW-ET-ND EXCELTA 15A-GW-ET
Product Name Tweezers Excelta Three Star Ergonomic Utility Tweezers 15A-GW-ET - Angulated Short Fine Point Tip - 5 in Length
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tools - 1221790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details
Positioner / Insert for Hand Crimp Tool - Z80-291 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details
 - 930318101 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - 2946-206-1250-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers