THREE STAR WHITE DELRIN TWEEZER, 5 IN; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Flat; Overall Length:5"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:POM (Polyoxymethylene); Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8337 |
| Product Name | Three Star White Delrin Tweezer, 5 In; Tweezer Type Excelta |