TWEEZERS - REPLACEABLE TIP - STR
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a replaceable plastic straight soft tip with a stainless steel body. Tip has a width of 0.4 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-159B-RTW-ND | EXCELTA 159B-RTW |
| Product Name | Tweezers | Excelta Three Star Utility Tweezers 159B-RTW - Plastic Straight Soft Tip - 0.4 in Tip Width - 5 in Length |
| Tool Type | Tweezers | Tweezers |
2.00mm Pitch High-Reliability Connector - Datamate