TWEEZER, PRECISION, 150MM; Tweezer Type:Precision, Carbon Fiber Replaceable Tip; Tweezer Tip Type:Straight, Pointed; Overall Length:150mm; Tip Style:Style 159; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 54AH1694 |
| Product Name | Tweezer, Precision, 150Mm; Tweezer Type Excelta |