TWEEZER, PRECISION, CUTTING, 112.5MM; Tweezer Type:Precision, Cutting; Tweezer Tip Type:-; Overall Length:112.5mm; Tip Style:Style 15; Tweezer Body Material:Carbon Steel Body; Tweezer Tip Material:Carbon Steel Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8303 |
| Product Name | Tweezer, Precision, Cutting, 112.5Mm; Tweezer Type Excelta |