TWEEZER, MINI, PRECISION, 112.5MM; Tweezer Type:Cutting, Mini, Precision; Tweezer Tip Type:75° Bent, Pointed; Overall Length:112.5mm; Tip Style:Style 14A; Tweezer Body Material:Carbon Steel Body; Tweezer Tip Material:Carbon Steel TipRoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8286 |
| Product Name | Tweezer, Mini, Precision, 112.5Mm; Tweezer Type Excelta |