TWEEZER, MINI, PRECISION, CUTTING, 110MM; Tweezer Type:Cutting, Mini, Precision; Tweezer Tip Type:80° Bent, Pointed; Overall Length:110mm; Tip Style:Style 14A; Tweezer Body Material:Carbon Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 21M8428 |
| Product Name | Tweezer, Mini, Precision, Cutting, 110Mm; Tweezer Type Excelta |