TWEEZER, PRECISION, CERAMIC, 125MM; Tweezer Type:Precision, Ceramic Replaceable Tip; Tweezer Tip Type:Straight, Pointed; Overall Length:125mm; Tip Style:Style 149B; Tweezer Body Material:-; Tweezer Tip Material:Ceramic Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83AC7371 |
| Product Name | Tweezer, Precision, Ceramic, 125Mm; Tweezer Type Excelta |