THREE STAR CHIP TWEEZER, 5-1/2 IN; Tweezer Type:SMD; Tweezer Tip Type / Style:Straight, Flat; Overall Length:5.5"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8276 |
| Product Name | Three Star Chip Tweezer, 5-1/2 In; Tweezer Type Excelta |