TWEEZER, PRECISION, SMD HANDLING, 125MM; Tweezer Type:Precision, SMD Handling; Tweezer Tip Type:Straight, Flat; Overall Length:125mm; Tip Style:Style 116; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 19X2498 |
| Product Name | Tweezer, Precision, Smd Handling, 125Mm; Tweezer Type Excelta |