PRECISION TWEEZER, 4.25IN; Tweezer Type:SMD; Tweezer Tip Type / Style:Bent, Paddle; Overall Length:4.25"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8240 |
| Product Name | Precision Tweezer, 4.25In; Tweezer Type Excelta |