TWEEZER, PRECISION, SMD, 106.25MM; Tweezer Type:Precision, SMD Handling; Tweezer Tip Type:15° Bent, Paddle; Overall Length:106.25mm; Tip Style:Style 109; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8222 |
| Product Name | Tweezer, Precision, Smd, 106.25Mm; Tweezer Type Excelta |