TWEEZER, PRECISION, SMD HANDLING, 4.75"; Tweezer Type:Precision, SMD Handling; Tweezer Tip Type:15° Bent, Paddle; Overall Length:4.75"; Tip Style:Style 106; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8212 |
| Product Name | Tweezer, Precision, Smd Handling, 4.75; Tweezer Type Excelta |