Tools, Tweezers; Tweezer Type:SMD; Tweezer Tip Type / Style:Bent, Paddle; Overall Length:4.5"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; Overall Length:4.5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8185 |
| Product Name | Tools, Tweezers; Tweezer Type Excelta |