TWEEZER, PRECISION, SMD HANDLING/112.5MM; Tweezer Type:Precision, SMD Handling; Tweezer Tip Type:45° Bent, Paddle; Overall Length:112.5mm; Tip Style:Style 102A; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8178 |
| Product Name | Tweezer, Precision, Smd Handling/112.5Mm; Tweezer Type Excelta |