Excelta Corporation Excelta Four Star Utility Tweezers 1-SA-MP - Stainless Steel Straight Very Fine Tip - 0.007 in Tip Width - 4 1/2 in Length - 0.004 in Thick 1-SA-MP

Description
The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight very fine tip with a stainless steel body. Tip has a width of 0.007 in and thickness of 0.004 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/2 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Mirror polished tips.
Description
The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight very fine tip with a stainless steel body. Tip has a width of 0.007 in and thickness of 0.004 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/2 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Mirror polished tips.

Suppliers

Company
Product
Description
Supplier Links
Excelta Four Star Utility Tweezers 1-SA-MP - Stainless Steel Straight Very Fine Tip - 0.007 in Tip Width - 4 1/2 in Length - 0.004 in Thick - EXCELTA 1-SA-MP - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Four Star Utility Tweezers 1-SA-MP - Stainless Steel Straight Very Fine Tip - 0.007 in Tip Width - 4 1/2 in Length - 0.004 in Thick
EXCELTA 1-SA-MP
Excelta Four Star Utility Tweezers 1-SA-MP - Stainless Steel Straight Very Fine Tip - 0.007 in Tip Width - 4 1/2 in Length - 0.004 in Thick EXCELTA 1-SA-MP
The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight very fine tip with a stainless steel body. Tip has a width of 0.007 in and thickness of 0.004 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/2 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Mirror polished tips.

The Excelta Four Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight very fine tip with a stainless steel body. Tip has a width of 0.007 in and thickness of 0.004 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/2 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Mirror polished tips.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EXCELTA 1-SA-MP
Product Name Excelta Four Star Utility Tweezers 1-SA-MP - Stainless Steel Straight Very Fine Tip - 0.007 in Tip Width - 4 1/2 in Length - 0.004 in Thick
Tool Type Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

1303G17 Crimp Locator for 1387G2 Pneumatic Tool - 1303G17 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Cable stripper - 206-1412 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tools - 1221790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details