TWEEZERS - 3 STAR STRAIGHT VERY
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight very fine point tip with a stainless steel body. Tip has a width of 0.01 in and thickness of 0.01 in. The overall length measures 4 1/2 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-1-S-ND | EXCELTA 1-S |
| Product Name | Tweezers | Excelta Three Star Utility Tweezers 1-S - Stainless Steel Straight Very Fine Point Tip - 0.01 in Tip Width - 4 1/2 in Length - 0.01 in Thick |
| Tool Type | Tweezers | Tweezers |
2.00mm Pitch High-Reliability Connector - Datamate