TWEEZER, MINIATURE/PRECISION, 3.5", SS; Tweezer Type:Miniature, Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:3.5"; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
TWEEZER, MINIATURE/PRECISION, 3.5", SS; Tweezer Type:Miniature, Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:3.5"; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA