Excelta Corporation Tweezers 00D-SA

Description
"Tweezers Anti-Magnetic, Serrated Pointed Strong 4.75"" (120.7mm)"
Request a Quote Datasheet
Description
"Tweezers Anti-Magnetic, Serrated Pointed Strong 4.75"" (120.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-00D-SA-ND - DigiKey
Thief River Falls, MN, United States
"Tweezers Anti-Magnetic, Serrated Pointed Strong 4.75"" (120.7mm)"

"Tweezers Anti-Magnetic, Serrated Pointed Strong 4.75"" (120.7mm)"

Buy Now Datasheet
Excelta Three Star Utility Tweezers 00D-SA - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 4 3/4 in Length - 0.01 in Thick - EXCELTA 00D-SA - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers 00D-SA - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 4 3/4 in Length - 0.01 in Thick
EXCELTA 00D-SA
Excelta Three Star Utility Tweezers 00D-SA - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 4 3/4 in Length - 0.01 in Thick EXCELTA 00D-SA
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight medium point tip with a stainless steel body. Tip has a width of 0.02 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated tips and handle

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight medium point tip with a stainless steel body. Tip has a width of 0.02 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated tips and handle

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-00D-SA-ND EXCELTA 00D-SA
Product Name Tweezers Excelta Three Star Utility Tweezers 00D-SA - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 4 3/4 in Length - 0.01 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2416 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Tools - CRIMPIT 2.4 - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
Cable stripper - 206-1492 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
PM1002G1- PowerMod ® Insertion Tool - PM1002G1 - Anderson Power Products
Specs
Tool Type Inserter
View Details
2 suppliers