"Tweezers Anti-Magnetic, ESD Safe, Serrated Pointed Strong 4.75"" (120.7mm)"
The Excelta One Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight medium point tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Tweezers Style: Serrated tips and handle.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 2827-00D-SA-SE-ND | EXCELTA 00D-SA-SE |
| Product Name | Tweezers | Excelta One Star Utility Tweezers 00D-SA-SE - Stainless Steel Straight Medium Point Tip - 4 3/4 in Length |
| Tool Type | Tweezers | Tweezers |
1.25mm Pitch High-Reliability Connector - Gecko Latch