TWEEZER, PRECISION, 131.25MM; Tweezer Type:Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:131.25mm; Tip Style:Style 00D; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 14AJ6805 |
| Product Name | Tweezer, Precision, 131.25Mm; Tweezer Type Excelta |