The Precision Tweezer, ESD Safe, 131.25mm, is designed for general assembly tasks and features a straight medium pointed tip. Made from anti-magnetic stainless steel, it offers improved gripping power with serrated tips. The ergonomic design includes cushioned anti-static grips, providing comfort and protection from heat. With a surface resistivity of 10¬p,Å8 ohms/sq, it is suitable for ESD-sensitive environments. The overall length of the tweezer is 5.25 inches (131.25mm), and it weighs 1.5 ounces. This product is manufactured in Italy and is categorized under straight medium point tweezers.
TWEEZER, PRECISION, ESD SAFE, 131.25MM; Tweezer Type:Precision, ESD Safe; Tweezer Tip Type:Straight, Pointed; Overall Length:131.25mm; Tip Style:Style 00D; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 12J9808 |
| Product Name | Tweezer, Precision, Esd Safe, 131.25Mm; Tweezer Type Excelta |