Excelta Corporation Tweezers 000-SA

Description
TWEEZERS - STRAIGHT STRONG MEDIU
Request a Quote Datasheet
Description
TWEEZERS - STRAIGHT STRONG MEDIU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-000-SA-ND - DigiKey
Thief River Falls, MN, United States
TWEEZERS - STRAIGHT STRONG MEDIU

TWEEZERS - STRAIGHT STRONG MEDIU

Buy Now Datasheet
Excelta Three Star Utility Tweezers 000-SA - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 4 3/4 in Length - 0.01 in Thick - EXCELTA 000-SA - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers 000-SA - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 4 3/4 in Length - 0.01 in Thick
EXCELTA 000-SA
Excelta Three Star Utility Tweezers 000-SA - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 4 3/4 in Length - 0.01 in Thick EXCELTA 000-SA
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight medium point tip with a stainless steel body. Tip has a width of 0.02 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Tweezers Type: With Radius Edges

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight medium point tip with a stainless steel body. Tip has a width of 0.02 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in. Additional, and potentially important, information was collected about this product: Tweezers Type: With Radius Edges

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-000-SA-ND EXCELTA 000-SA
Product Name Tweezers Excelta Three Star Utility Tweezers 000-SA - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 4 3/4 in Length - 0.01 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tools - 2637784 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
View Details
3 suppliers
Specs
Tool Type Crimper
View Details
Stripping tool - 206-1132 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Insertion, Extraction - 2243-100G1-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details