Excelta Corporation Tweezers 00-SA

Description
"Tweezers Anti-Magnetic Pointed Strong 4.50"" (114.3mm)"
Request a Quote Datasheet
Description
"Tweezers Anti-Magnetic Pointed Strong 4.50"" (114.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-00-SA-ND - DigiKey
Thief River Falls, MN, United States
"Tweezers Anti-Magnetic Pointed Strong 4.50"" (114.3mm)"

"Tweezers Anti-Magnetic Pointed Strong 4.50"" (114.3mm)"

Buy Now Datasheet
Excelta Three Star Utility Tweezers 00-SA - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 4 1/2 in Length - 0.01 in Thick - EXCELTA 00-SA - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers 00-SA - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 4 1/2 in Length - 0.01 in Thick
EXCELTA 00-SA
Excelta Three Star Utility Tweezers 00-SA - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 4 1/2 in Length - 0.01 in Thick EXCELTA 00-SA
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight medium point tip with a stainless steel body. Tip has a width of 0.02 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/2 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Strong Point

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a stainless steel straight medium point tip with a stainless steel body. Tip has a width of 0.02 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 1/2 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Strong Point

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-00-SA-ND EXCELTA 00-SA
Product Name Tweezers Excelta Three Star Utility Tweezers 00-SA - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 4 1/2 in Length - 0.01 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

 - M80-5C14405MU - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
 - 930318102 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - 2243-1396G1-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
Stripping tool - 206-1126 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers