PRECISION TWEEZER, 4.5IN; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:4.5"; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; Applications:Electro
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95H8129 |
| Product Name | Precision Tweezer, 4.5In; Tweezer Type Excelta |