TWEEZER, PRECISION, ESD SAFE, 117.75MM; Tweezer Type:Precision, ESD Safe; Tweezer Tip Type:Straight, Pointed; Overall Length:117.75mm; Tip Style:Style 0; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83AC7346 |
| Product Name | Tweezer, Precision, Esd Safe, 117.75Mm; Tweezer Type Excelta |