Excelta Corporation Tweezers 00-SA-ET

Description
"Tweezers Anti-Magnetic, ESD Safe Pointed Strong 5.00"" (127.0mm)"
Request a Quote Datasheet
Description
"Tweezers Anti-Magnetic, ESD Safe Pointed Strong 5.00"" (127.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-00-SA-ET-ND - DigiKey
Thief River Falls, MN, United States
"Tweezers Anti-Magnetic, ESD Safe Pointed Strong 5.00"" (127.0mm)"

"Tweezers Anti-Magnetic, ESD Safe Pointed Strong 5.00"" (127.0mm)"

Buy Now Datasheet
Excelta Three Star Ergonomic Utility Tweezers 00-SA-ET - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 5 in Length - 0.01 in Thick - EXCELTA 00-SA-ET - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Ergonomic Utility Tweezers 00-SA-ET - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 5 in Length - 0.01 in Thick
EXCELTA 00-SA-ET
Excelta Three Star Ergonomic Utility Tweezers 00-SA-ET - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 5 in Length - 0.01 in Thick EXCELTA 00-SA-ET
The Excelta Three Star ergonomic utility tweezers is another quality product from Excelta. Offers a stainless steel straight medium point tip with a stainless steel body. Tip has a width of 0.02 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 in. Additional, and potentially important, information was collected about this product: Features Ergo-Tweeze soft cushioning.

The Excelta Three Star ergonomic utility tweezers is another quality product from Excelta. Offers a stainless steel straight medium point tip with a stainless steel body. Tip has a width of 0.02 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 5 in. Additional, and potentially important, information was collected about this product: Features Ergo-Tweeze soft cushioning.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-00-SA-ET-ND EXCELTA 00-SA-ET
Product Name Tweezers Excelta Three Star Ergonomic Utility Tweezers 00-SA-ET - Stainless Steel Straight Medium Point Tip - 0.02 in Tip Width - 5 in Length - 0.01 in Thick
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2416 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
 - 22.014 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - 2946-206-1250-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Insertion, Extraction - 2243-100G1-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details