The Precision Tweezer, part number 14AJ6803, features a straight medium point design and is constructed from anti-magnetic Neverust® stainless steel, ensuring durability and resistance to corrosion. With an overall length of 118.75mm (4.5 inches), it is suitable for general assembly tasks without the need for magnification. The tips measure 0.007,Äù x 0.004,Äù (0.17mm x 0.1mm), providing precision handling for small components. Additionally, the tweezer is treated with antimicrobial additives, making it effective in reducing microbial presence. This product is categorized under the TealShield,Ñ¢ group, emphasizing its antimicrobial properties, and is manufactured in Switzerland.
TWEEZER, PRECISION, 118.75MM; Tweezer Type:Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:118.75mm; Tip Style:Style 0; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 14AJ6803 |
| Product Name | Tweezer, Precision, 118.75Mm; Tweezer Type Excelta |