Excelta Corporation Tweezers 0

Description
TWEEZERS - STRAIGHT STRONG POINT
Request a Quote Datasheet
Description
TWEEZERS - STRAIGHT STRONG POINT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers - 2827-0-ND - DigiKey
Thief River Falls, MN, United States
Tweezers
2827-0-ND
Tweezers 2827-0-ND
TWEEZERS - STRAIGHT STRONG POINT

TWEEZERS - STRAIGHT STRONG POINT

Buy Now Datasheet
Excelta Three Star Utility Tweezers - Straight Medium Point Tip - 0.01 in Tip Width - 4 3/4 in Length - 0.01 in Thick - EXCELTA 0 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers - Straight Medium Point Tip - 0.01 in Tip Width - 4 3/4 in Length - 0.01 in Thick
EXCELTA 0
Excelta Three Star Utility Tweezers - Straight Medium Point Tip - 0.01 in Tip Width - 4 3/4 in Length - 0.01 in Thick EXCELTA 0
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a straight medium point tip with a carbon steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in.

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a straight medium point tip with a carbon steel body. Tip has a width of 0.01 in and thickness of 0.01 in. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4 3/4 in.

Buy Now
Tweezers - Straight - Strong Tips (Length: 4.5; CTM: .0175 x .0098; Material: carbon steel) - EXCELTA 000 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Tweezers - Straight - Strong Tips (Length: 4.5; CTM: .0175 x .0098; Material: carbon steel)
EXCELTA 000
Tweezers - Straight - Strong Tips (Length: 4.5; CTM: .0175 x .0098; Material: carbon steel) EXCELTA 000
Tweezers - Straight - Strong Tips (Length: 4.5; CTM: .0175 x .0098; Material: carbon steel)

Tweezers - Straight - Strong Tips (Length: 4.5; CTM: .0175 x .0098; Material: carbon steel)

Buy Now
Excelta Three Star Utility Tweezers 00 - Straight Strong Point Tip - 0.02 in Tip Width - 4 1/2 in Length - 0.01 in Thick - EXCELTA 00 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Excelta Three Star Utility Tweezers 00 - Straight Strong Point Tip - 0.02 in Tip Width - 4 1/2 in Length - 0.01 in Thick
EXCELTA 00
Excelta Three Star Utility Tweezers 00 - Straight Strong Point Tip - 0.02 in Tip Width - 4 1/2 in Length - 0.01 in Thick EXCELTA 00
The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a straight strong point tip with a carbon steel body. Tip has a width of 0.02 in and thickness of 0.01 in. The overall length measures 4 1/2 in.

The Excelta Three Star utility tweezers is another quality product from Excelta. Offers a straight strong point tip with a carbon steel body. Tip has a width of 0.02 in and thickness of 0.01 in. The overall length measures 4 1/2 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2827-0-ND EXCELTA 0 EXCELTA 000
Product Name Tweezers Excelta Three Star Utility Tweezers - Straight Medium Point Tip - 0.01 in Tip Width - 4 3/4 in Length - 0.01 in Thick Tweezers - Straight - Strong Tips (Length: 4.5; CTM: .0175 x .0098; Material: carbon steel)
Tool Type Tweezers Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2416 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Tools - CRIMPIT 05 - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details