Excelsys Technologies Ltd. Chassis, Xlite Slimline PowerPac - 600 Watts (220V),Holds Up To 4 PowerMods XLC-00

Description
The Xlite family of power supplies provides up to 600 W in a slimline 1U x 260 x 89 mm package. Providing up to 8 isolated outputs, the Xlite family is the most flexible power supply in its class and bring affordable configurable power to the 200-600 W market. The slimline product boasts unrivalled power density saving valuable system space. Combined with ultra high efficiencies, the Xlite family provides system designers with flexible instant solutions that significantly shorten and simply system design in time. Slimmest 400 W Configurable Power Extra Low Profile: 1U height (40 mm) All Outputs Fully Floating Ultra High Efficiency, Up to 89% Plug & Play Power Visual LED Indicators Applications: Industrial Machines, Test and Measurement, Automation Equipment, Printing and Telecommunications
Description
The Xlite family of power supplies provides up to 600 W in a slimline 1U x 260 x 89 mm package. Providing up to 8 isolated outputs, the Xlite family is the most flexible power supply in its class and bring affordable configurable power to the 200-600 W market. The slimline product boasts unrivalled power density saving valuable system space. Combined with ultra high efficiencies, the Xlite family provides system designers with flexible instant solutions that significantly shorten and simply system design in time. Slimmest 400 W Configurable Power Extra Low Profile: 1U height (40 mm) All Outputs Fully Floating Ultra High Efficiency, Up to 89% Plug & Play Power Visual LED Indicators Applications: Industrial Machines, Test and Measurement, Automation Equipment, Printing and Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Chassis, Xlite Slimline PowerPac - 600 Watts (220V),Holds Up To 4 PowerMods - 70055488 - Allied Electronics, Inc.
Fort Worth, TX, USA
Chassis, Xlite Slimline PowerPac - 600 Watts (220V),Holds Up To 4 PowerMods
70055488
Chassis, Xlite Slimline PowerPac - 600 Watts (220V),Holds Up To 4 PowerMods 70055488
The Xlite family of power supplies provides up to 600 W in a slimline 1U x 260 x 89 mm package. Providing up to 8 isolated outputs, the Xlite family is the most flexible power supply in its class and bring affordable configurable power to the 200-600 W market. The slimline product boasts unrivalled power density saving valuable system space. Combined with ultra high efficiencies, the Xlite family provides system designers with flexible instant solutions that significantly shorten and simply system design in time. Slimmest 400 W Configurable Power Extra Low Profile: 1U height (40 mm) All Outputs Fully Floating Ultra High Efficiency, Up to 89% Plug & Play Power Visual LED Indicators Applications: Industrial Machines, Test and Measurement, Automation Equipment, Printing and Telecommunications

The Xlite family of power supplies provides up to 600 W in a slimline 1U x 260 x 89 mm package. Providing up to 8 isolated outputs, the Xlite family is the most flexible power supply in its class and bring affordable configurable power to the 200-600 W market. The slimline product boasts unrivalled power density saving valuable system space. Combined with ultra high efficiencies, the Xlite family provides system designers with flexible instant solutions that significantly shorten and simply system design in time.

  • Slimmest 400 W Configurable Power
  • Extra Low Profile: 1U height (40 mm)
  • All Outputs Fully Floating
  • Ultra High Efficiency, Up to 89%
  • Plug & Play Power
  • Visual LED Indicators
  • Applications: Industrial Machines, Test and Measurement, Automation Equipment, Printing and Telecommunications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70055488
Product Name Chassis, Xlite Slimline PowerPac - 600 Watts (220V),Holds Up To 4 PowerMods
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details