Excelsys Technologies Ltd. Chassis,Xlite Slimline PowerPac - 400 Watts, Holds Up To 4 PowerMods, Plug&Play XLB-00

Description
The Xlite family of power supplies provides up to 600 W in a slimline 1U x 260 x 89 mm package. Providing up to 8 isolated outputs, the Xlite family is the most flexible power supply in its class and bring affordable configurable power to the 200-600 W market. The slimline product boasts unrivalled power density saving valuable system space. Combined with ultra high efficiencies, the Xlite family provides system designers with flexible instant solutions that significantly shorten and simply system design in time. Slimmest 400 W Configurable Power Extra Low Profile: 1U height (40 mm) All Outputs Fully Floating Ultra High Efficiency, Up to 89% Plug & Play Power Visual LED Indicators Applications: Industrial Machines, Test and Measurement, Automation Equipment, Printing and Telecommunications
Description
The Xlite family of power supplies provides up to 600 W in a slimline 1U x 260 x 89 mm package. Providing up to 8 isolated outputs, the Xlite family is the most flexible power supply in its class and bring affordable configurable power to the 200-600 W market. The slimline product boasts unrivalled power density saving valuable system space. Combined with ultra high efficiencies, the Xlite family provides system designers with flexible instant solutions that significantly shorten and simply system design in time. Slimmest 400 W Configurable Power Extra Low Profile: 1U height (40 mm) All Outputs Fully Floating Ultra High Efficiency, Up to 89% Plug & Play Power Visual LED Indicators Applications: Industrial Machines, Test and Measurement, Automation Equipment, Printing and Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Chassis,Xlite Slimline PowerPac - 400 Watts, Holds Up To 4 PowerMods, Plug&Play - 70055487 - Allied Electronics, Inc.
Fort Worth, TX, USA
Chassis,Xlite Slimline PowerPac - 400 Watts, Holds Up To 4 PowerMods, Plug&Play
70055487
Chassis,Xlite Slimline PowerPac - 400 Watts, Holds Up To 4 PowerMods, Plug&Play 70055487
The Xlite family of power supplies provides up to 600 W in a slimline 1U x 260 x 89 mm package. Providing up to 8 isolated outputs, the Xlite family is the most flexible power supply in its class and bring affordable configurable power to the 200-600 W market. The slimline product boasts unrivalled power density saving valuable system space. Combined with ultra high efficiencies, the Xlite family provides system designers with flexible instant solutions that significantly shorten and simply system design in time. Slimmest 400 W Configurable Power Extra Low Profile: 1U height (40 mm) All Outputs Fully Floating Ultra High Efficiency, Up to 89% Plug & Play Power Visual LED Indicators Applications: Industrial Machines, Test and Measurement, Automation Equipment, Printing and Telecommunications

The Xlite family of power supplies provides up to 600 W in a slimline 1U x 260 x 89 mm package. Providing up to 8 isolated outputs, the Xlite family is the most flexible power supply in its class and bring affordable configurable power to the 200-600 W market. The slimline product boasts unrivalled power density saving valuable system space. Combined with ultra high efficiencies, the Xlite family provides system designers with flexible instant solutions that significantly shorten and simply system design in time.

  • Slimmest 400 W Configurable Power
  • Extra Low Profile: 1U height (40 mm)
  • All Outputs Fully Floating
  • Ultra High Efficiency, Up to 89%
  • Plug & Play Power
  • Visual LED Indicators
  • Applications: Industrial Machines, Test and Measurement, Automation Equipment, Printing and Telecommunications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70055487
Product Name Chassis,Xlite Slimline PowerPac - 400 Watts, Holds Up To 4 PowerMods, Plug&Play
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Power Supply XLP 15 W Power Supply - 1606-XLP15B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 12.0 to 15.0 volts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details