Excelsys Technologies Ltd. Chassis, Xcite PowerPac - 1200 Watts, Holds Up To 6 PowerMods, Plug & Play, 1U XCD-00

Description
It's finally possible to build your own modular power supply and still maintain CE and UL approvals! Excelsys makes it easy with their Xgen Series. The Xgen Series allows users to configure high efficiency, off-line power supplies in less than 5 minutes with full agency approvals. The Xgen Series Power Supplies combine feature-laden powerPacs (front ends) with slide-in powerMods (output converters). This plug-together architecture creates an instant custom power solution with industry leading 16 W/In. power density and up to 90% conversion efficiency. Available in two package sizes, with commercial and medical grade powerPacs, the Xgen Series provides a standard do-it-yourself solution for custom application requirements. Custom, Modular Power Supply from 200-1340 Watts Plug and Play Power Allows Fast Custom Configuration and Easy Logistics Maintain Full Agency Approvals with Modules You Install On-Site LED Indicators Tell You What Is Happening — DC Good, AC Good Remote Vtrim Adjustable to 30% of Vnom (Xg2-Xg5), 40% of Vnom (Xg1) Includes Protection Circuits: Over-Voltage and Adjustable Current Universal AC Input Range (85-264 VAC at 47-63 Hz) Wide Temperature Range — –20 to 70 °C No Load Regulation of ±0.2% Very Wide Voltage Adjust Ranges — All powerMods Multiple Modules Connectable in Series or Parallel Ripple and Noise at <1% Peak-to-Peak Maximum (20 MHz Bandwidth) Active Power Factor Correction for EN61000-3-2 Class D Compliance Output Regulation ±0.1% with ±10% Change of Input
Description
It's finally possible to build your own modular power supply and still maintain CE and UL approvals! Excelsys makes it easy with their Xgen Series. The Xgen Series allows users to configure high efficiency, off-line power supplies in less than 5 minutes with full agency approvals. The Xgen Series Power Supplies combine feature-laden powerPacs (front ends) with slide-in powerMods (output converters). This plug-together architecture creates an instant custom power solution with industry leading 16 W/In. power density and up to 90% conversion efficiency. Available in two package sizes, with commercial and medical grade powerPacs, the Xgen Series provides a standard do-it-yourself solution for custom application requirements. Custom, Modular Power Supply from 200-1340 Watts Plug and Play Power Allows Fast Custom Configuration and Easy Logistics Maintain Full Agency Approvals with Modules You Install On-Site LED Indicators Tell You What Is Happening — DC Good, AC Good Remote Vtrim Adjustable to 30% of Vnom (Xg2-Xg5), 40% of Vnom (Xg1) Includes Protection Circuits: Over-Voltage and Adjustable Current Universal AC Input Range (85-264 VAC at 47-63 Hz) Wide Temperature Range — –20 to 70 °C No Load Regulation of ±0.2% Very Wide Voltage Adjust Ranges — All powerMods Multiple Modules Connectable in Series or Parallel Ripple and Noise at <1% Peak-to-Peak Maximum (20 MHz Bandwidth) Active Power Factor Correction for EN61000-3-2 Class D Compliance Output Regulation ±0.1% with ±10% Change of Input

Suppliers

Company
Product
Description
Supplier Links
Chassis, Xcite PowerPac - 1200 Watts, Holds Up To 6 PowerMods, Plug & Play, 1U - 70055484 - Allied Electronics, Inc.
Fort Worth, TX, USA
Chassis, Xcite PowerPac - 1200 Watts, Holds Up To 6 PowerMods, Plug & Play, 1U
70055484
Chassis, Xcite PowerPac - 1200 Watts, Holds Up To 6 PowerMods, Plug & Play, 1U 70055484
It's finally possible to build your own modular power supply and still maintain CE and UL approvals! Excelsys makes it easy with their Xgen Series. The Xgen Series allows users to configure high efficiency, off-line power supplies in less than 5 minutes with full agency approvals. The Xgen Series Power Supplies combine feature-laden powerPacs (front ends) with slide-in powerMods (output converters). This plug-together architecture creates an instant custom power solution with industry leading 16 W/In. power density and up to 90% conversion efficiency. Available in two package sizes, with commercial and medical grade powerPacs, the Xgen Series provides a standard do-it-yourself solution for custom application requirements. Custom, Modular Power Supply from 200-1340 Watts Plug and Play Power Allows Fast Custom Configuration and Easy Logistics Maintain Full Agency Approvals with Modules You Install On-Site LED Indicators Tell You What Is Happening — DC Good, AC Good Remote Vtrim Adjustable to 30% of Vnom (Xg2-Xg5), 40% of Vnom (Xg1) Includes Protection Circuits: Over-Voltage and Adjustable Current Universal AC Input Range (85-264 VAC at 47-63 Hz) Wide Temperature Range — –20 to 70 °C No Load Regulation of ±0.2% Very Wide Voltage Adjust Ranges — All powerMods Multiple Modules Connectable in Series or Parallel Ripple and Noise at <1% Peak-to-Peak Maximum (20 MHz Bandwidth) Active Power Factor Correction for EN61000-3-2 Class D Compliance Output Regulation ±0.1% with ±10% Change of Input

It's finally possible to build your own modular power supply and still maintain CE and UL approvals! Excelsys makes it easy with their Xgen Series. The Xgen Series allows users to configure high efficiency, off-line power supplies in less than 5 minutes with full agency approvals.
The Xgen Series Power Supplies combine feature-laden powerPacs (front ends) with slide-in powerMods (output converters). This plug-together architecture creates an instant custom power solution with industry leading 16 W/In. power density and up to 90% conversion efficiency. Available in two package sizes, with commercial and medical grade powerPacs, the Xgen Series provides a standard do-it-yourself solution for custom application requirements.

  • Custom, Modular Power Supply from 200-1340 Watts
  • Plug and Play Power Allows Fast Custom Configuration and Easy Logistics
  • Maintain Full Agency Approvals with Modules You Install On-Site
  • LED Indicators Tell You What Is Happening — DC Good, AC Good
  • Remote Vtrim Adjustable to 30% of Vnom (Xg2-Xg5), 40% of Vnom (Xg1)
  • Includes Protection Circuits: Over-Voltage and Adjustable Current
  • Universal AC Input Range (85-264 VAC at 47-63 Hz)
  • Wide Temperature Range — –20 to 70 °C
  • No Load Regulation of ±0.2%
  • Very Wide Voltage Adjust Ranges — All powerMods
  • Multiple Modules Connectable in Series or Parallel
  • Ripple and Noise at <1% Peak-to-Peak Maximum (20 MHz Bandwidth)
  • Active Power Factor Correction for EN61000-3-2 Class D Compliance
  • Output Regulation ±0.1% with ±10% Change of Input
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70055484
Product Name Chassis, Xcite PowerPac - 1200 Watts, Holds Up To 6 PowerMods, Plug & Play, 1U
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psbe-10080-1000-4u-27467 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details