Excelitas Technologies Corp. Long Wavelength Enhanced Silicon PIN Photodiode YAG-100AH

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Wavelength Enhanced Silicon PIN Photodiode - YAG-100AH - Excelitas Technologies Corp.
Waltham, MA, USA
Long Wavelength Enhanced Silicon PIN Photodiode
YAG-100AH
Long Wavelength Enhanced Silicon PIN Photodiode YAG-100AH
Excelitas Technologies’ YAG series of Silicon PIN detectors are high-performance N-type or P-type Si PIN photodiodes in hermetically sealed TO packages. High quantum efficiency at 1064 nm Package style: Hermetic TO-5 can Available in N- and P-type configuration Active diameter (mm): 2.5

Excelitas Technologies’ YAG series of Silicon PIN detectors are high-performance N-type or P-type Si PIN photodiodes in hermetically sealed TO packages.

  • High quantum efficiency at 1064 nm
  • Package style: Hermetic TO-5 can
  • Available in N- and P-type configuration
  • Active diameter (mm): 2.5
Supplier's Site Datasheet

Technical Specifications

  Excelitas Technologies Corp.
Product Category Photodiodes
Product Number YAG-100AH
Product Name Long Wavelength Enhanced Silicon PIN Photodiode
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Photodiode Material Silicon
Photodiode Package Leaded; THT
Unlock Full Specs
to access all available technical data

Similar Products

Micropac Industries, Inc.
Specs
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
View Details
Si-PIN X-ray Detector - XPIN® XT-AB - MOXTEK, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Photodiode Material Silicon
View Details
APD Detector - NR6300 Series - California Eastern Laboratories - CEL
California Eastern Laboratories - CEL
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
InGaAs Photo Detectors - MTPD1346D-030 - Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Peak Sensitivity Wavelength 1300 nm (13000 Å)
View Details
2 suppliers