The VTA2516H-L-NC-00-0 is a 2.5 mm pitch, 16-element photodiode array designed for X-ray detection. It can be ordered with various scintillator crystals for low energy detection in dual-energy detection architectures. It can be paired in such systems with our VTA2516H-H Series of photodiode arrays for high energy detection.
Excelitas Technologies Corp. | |
---|---|
Product Category | Photodiodes |
Product Number | VTA2516H-L-NC-00-0 |
Product Name | Linear Photodiode Array (PDA) |
Photodiode Spectral Response | X-ray |
Spectral Response Range | 400 to 1100 nm (4000 to 11000 Å) |
Peak Sensitivity Wavelength | 900 nm (9000 Å) |
Photodiode Package | THT |