TBW VIS -- DIELECTRIC BROADBAND BEAMSPLITTING COATING
QioptiqDielectric Broadband Beamsplitting CoatingTBW VIS
Qioptiq
Done
Description
For beamsplitter cubes made from two cemented 90°-prisms
For splitting and combining of beam paths
Transmitted beam without beam displacement and beam deflection
Selectable reflection between 10 % ≤ T ≤ 50 %
Damage threshold: limiting factor cemented system!
Design adaptable within the spectral range from 450 nm ≤ λ ≤ 700 nm and for certain polarizations
Strong splitting of s- and p-components
Substrates: 90°-prisms from N-BK7, fused silica, or similar
Dielectric Broadband Beamsplitting Coating
TBW VIS
Dielectric Broadband Beamsplitting Coating
TBW VIS
For beamsplitter cubes made from two cemented 90°-prisms
For splitting and combining of beam paths
Transmitted beam without beam displacement and beam deflection
Selectable reflection between 10 % ≤ T ≤ 50 %
Damage threshold: limiting factor cemented system!
Design adaptable within the spectral range from 450 nm ≤ λ ≤ 700 nm and for certain polarizations
Strong splitting of s- and p-components
Substrates: 90°-prisms from N-BK7, fused silica, or similar
For beamsplitter cubes made from two cemented 90°-prisms
For splitting and combining of beam paths
Transmitted beam without beam displacement and beam deflection