Qioptiq Silver Rectangular Plane Mirrors, Standard Quality

Description
Front surface rectangular mirrors Low expansion material1) Highest reflectance for 450 nm to 12 μm wavelength Equal reflectance without absorption bandAngle of incidence from 0° to 60° Resistant against environmental influences Double dielectric protection layerSuitable for short-pulse applications Guaranteed reflection (0° ≤ AOI ≤ 60°, unpolarized) > 96 % in the range of 500 nm ≤ λ ≤ 780 nm, > 97 % in the range of 780 nm ≤ λ ≤ 10 µm Damage threshold H∞ > 1.5 J/cm2 at 1064 nm with 11 ns laser pulses (s-on-1) at 10 Hz 1) Definition: A low expansion material is a glass with nd = 1.47 and a coefficient of expansion α20 - 300 °C = 3.3 * 10-6 / K (i.e. Pyrex, DURAN, Tempax, Borofloat). Custom mirrors offering other substrates or coatings are available for higher quantities on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Rectangular Plane Mirrors, Standard Quality -  - Qioptiq
Waltham, MA, USA
Silver Rectangular Plane Mirrors, Standard Quality
Silver Rectangular Plane Mirrors, Standard Quality
Front surface rectangular mirrors Low expansion material1) Highest reflectance for 450 nm to 12 μm wavelength Equal reflectance without absorption bandAngle of incidence from 0° to 60° Resistant against environmental influences Double dielectric protection layerSuitable for short-pulse applications Guaranteed reflection (0° ≤ AOI ≤ 60°, unpolarized) > 96 % in the range of 500 nm ≤ λ ≤ 780 nm, > 97 % in the range of 780 nm ≤ λ ≤ 10 µm Damage threshold H∞ > 1.5 J/cm2 at 1064 nm with 11 ns laser pulses (s-on-1) at 10 Hz 1) Definition: A low expansion material is a glass with nd = 1.47 and a coefficient of expansion α20 - 300 °C = 3.3 * 10-6 / K (i.e. Pyrex, DURAN, Tempax, Borofloat). Custom mirrors offering other substrates or coatings are available for higher quantities on request.
  • Front surface rectangular mirrors
  • Low expansion material1)
  • Highest reflectance for 450 nm to 12 μm wavelength
  • Equal reflectance without absorption bandAngle of incidence from 0° to 60°
  • Resistant against environmental influences
  • Double dielectric protection layerSuitable for short-pulse applications
  • Guaranteed reflection (0° ≤ AOI ≤ 60°, unpolarized) > 96 % in the range of 500 nm ≤ λ ≤ 780 nm, > 97 % in the range of 780 nm ≤ λ ≤ 10 µm
  • Damage threshold H > 1.5 J/cm2 at 1064 nm with 11 ns laser pulses (s-on-1) at 10 Hz
  • 1) Definition: A low expansion material is a glass with nd = 1.47 and a coefficient of expansion α20 - 300 °C = 3.3 * 10-6 / K (i.e. Pyrex, DURAN, Tempax, Borofloat).
  • Custom mirrors offering other substrates or coatings are available for higher quantities on request.
Supplier's Site Datasheet

Technical Specifications

  Qioptiq
Product Category Optical Mirrors
Product Name Silver Rectangular Plane Mirrors, Standard Quality
Wavelength Range 450 nm (4500 Å)
Diameter/Width 10 to 100 mm (0.3937 to 3.94 inch)
Thickness 2 to 10 mm (0.0787 to 0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

BK7 λ/4 D25.4x3mm Uncoated Windows or Substrates - 131-013 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Diameter/Width 25.4 mm (1 inch)
Thickness 3 mm (0.1181 inch)
Mirror Materials BK7 Glass; BK7
View Details
Corner mirror for safety light grids - EY1008 - ifm electronic gmbh
Specs
Mirror Materials aluminium epoxy-powder coated; plastics; Accessories: steel galvanised
View Details
Cordierite Mirror -  - Zygo Corporation
Zygo Corporation
Specs
Mirror Types Flat Mirror; Parabolic Mirror; Reflector; Spherical Mirror; Aspheric, EUV, Light-Weighted, Monolithic
Mirror Materials Cordierite
Reflector / Parabolic Mirror Shape Off Axis Paraboloid
View Details
Optical Mirror -  - Foctek Photonics, Inc.
Foctek Photonics, Inc.
Specs
Diameter/Width 10 to 50.8 mm (0.3937 to 2 inch)
Thickness 2 to 6.35 mm (0.0787 to 0.2500 inch)
Mirror Materials BK7 Glass; Fused Silica; K
View Details