For over 20 years, REO HeNe Lasers from Excelitas have incorporated optimized optics and innovative laser designs to enable the highest quality, most reliable and broadest line of Helium Neon lasers. This includes our extensive 633 nm Red HeNe laser line. Wide selection of power levels ranging 0.5 – 30 mW.
Excelitas Technologies Corp. | |
---|---|
Product Category | Lasers |
Product Name | Red HeNe Laser |
Laser Type | Helium Neon Lasers |
Laser Wavelength | Red |
Features | Polarized Output |
CDRH Classification | Class IIIb; Class 3B |
Wavelength Range | 633 nm (6330 Å) |