The PVGR2S06H is a metal packaged, high efficiency 1550 nm pulsed laser diode, comprised of a dual stack, single cavity chip with a 150 µm stripe width. It provides 24 W @ 20 A tested with a 150 ns wide pulse, and is offered in various other packages.
Excelitas Technologies Corp. | |
---|---|
Product Category | Lasers |
Product Number | PVGR2S06H |
Product Name | 1550nm Single-Cavity, Dual-Stack 6 mils PLD 9mm CD Package |
Laser Type | Laser Diodes |
Laser Output | Pulsed |
Laser Wavelength | Infrared |
Features | Array |