| Excel Cell Electronic USA Corp. | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | ESS05121 |
| Product Name | ESS Series |
| Actuator Style | Lever Style; Roller Style |
| Common Size | Subminiature |
| Base Material | Thermoplastic / Plastic |
| Actuator Material | Thermoplastic / Plastic |
| Standards and Certifications | RoHS |