SW DIP ROTARY BCD 25MA 24V
ROTARY SWITCH, 10P, FLAT TYPE, P
ROTARY SWITCH, 10P, FLAT TYPE, P
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 5916-ERD110RDZTR-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Other Type (Special Application) |
| Other Pole and Throw | BCD |
| Terminal Type | Surface Mount Technology |