| Excel Cell Electronic USA Corp. | |
|---|---|
| Product Category | DIP Switches |
| Product Number | EPG202 |
| Product Name | EPG Series |
| Actuator Specifications | Slide Actuator(s) |
| Number of Positions Available | 2 |
| Switch Configuration | Normally Open (NO); Normally Closed (NC) (optional feature) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Terminal Type | Straight PC Pins |