EFZ 322513L310 -- EFZ SERIES
Excel Cell Electronic USA Corp.
EFZ Series
EFZ 322513L310
Technical Specifications
|
Product Category
|
Ferrite Beads |
|
Product Number
|
EFZ 322513L310 |
|
Product Name
|
EFZ Series |
|
Technology
|
Multilayer
|
|
Impedance
|
31 ohms
|
|
Impedance Tolerance
|
25 (+/- %)
|
|
Testing Frequency
|
100000 kHz
|
|
DCR
|
0.1000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
DCR
0.1800 ohms
Rated DC Current
700 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details