EFZ 160808L600 -- EFZ SERIES
Excel Cell Electronic USA Corp.
EFZ Series
EFZ 160808L600
Technical Specifications
|
Product Category
|
Ferrite Beads |
|
Product Number
|
EFZ 160808L600 |
|
Product Name
|
EFZ Series |
|
Technology
|
Multilayer
|
|
Impedance
|
60 ohms
|
|
Impedance Tolerance
|
25 (+/- %)
|
|
Testing Frequency
|
100000 kHz
|
|
DCR
|
0.2000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards and Certifications
RoHS
Inductance Range
0.0061 microH
Inductance Tolerance
2 (+/- %)
View Details
3 suppliers
KOA Speer Electronics, Inc.
DCR
0.2000 ohms
Rated DC Current
1000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers