EFP 453215L132 -- EFP SERIES
Excel Cell Electronic USA Corp.
EFP Series
EFP 453215L132
Technical Specifications
|
Product Category
|
Ferrite Beads |
|
Product Number
|
EFP 453215L132 |
|
Product Name
|
EFP Series |
|
Technology
|
Multilayer
|
|
Impedance
|
1300 ohms
|
|
Impedance Tolerance
|
25 (+/- %)
|
|
Testing Frequency
|
50000 kHz
|
|
DCR
|
0.0500 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Impedance
600 ohms
DCR
0.2000 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Impedance
74.8 ohms
DCR
0.0230 ohms
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
KOA Speer Electronics, Inc.
Standards and Certifications
RoHS
View Details
2 suppliers