EFP 451616L600 -- EFP SERIES
Excel Cell Electronic USA Corp.
EFP Series
EFP 451616L600
Technical Specifications
|
Product Category
|
Ferrite Beads |
Ferrite Beads |
|
Product Number
|
EFP 451616L600 |
EFP 451616L600 |
|
Product Name
|
EFP Series |
EFP Series |
|
Technology
|
Multilayer
|
Multilayer
|
|
Impedance
|
60 ohms
|
60 ohms
|
|
Impedance Tolerance
|
25 (+/- %)
|
25 (+/- %)
|
|
Testing Frequency
|
100000 kHz
|
100000 kHz
|
|
DCR
|
0.0400 ohms
|
0.0200 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
DCR
0.3000 ohms
Rated DC Current
300 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
DCR
0.1000 ohms
Rated DC Current
2000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers