EFP 321611L520 -- EFP SERIES
Excel Cell Electronic USA Corp.
EFP Series
EFP 321611L520
Technical Specifications
|
Product Category
|
Ferrite Beads |
|
Product Number
|
EFP 321611L520 |
|
Product Name
|
EFP Series |
|
Technology
|
Multilayer
|
|
Impedance
|
52 ohms
|
|
Impedance Tolerance
|
25 (+/- %)
|
|
Testing Frequency
|
100000 kHz
|
|
DCR
|
0.0500 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Core Material
Ferrite; Ferrite
Application
RF Choke
View Details
Impedance
220 ohms
DCR
0.0550 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Technology
Multi-Layer Power
Impedance
600 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers