Ewellix 7th axis for robots SLIDEKIT 2.0

Description
Benefits: Increase the operating range of a cobot Compatible with Universal Robot range UR5 to UR16 No hardware/software development needed Direct positioning access within a UR controlled environment Fast positioning to increase productivity and save costs Features: UR+ certified horizontal positioning axis Ready to use complete system solution Software plugin (UR Caps) to UR control system included High level of positioning precision and repeatability Very low noise in operation Linear axis for collaborative robots (cobots) Several applications require to cover long distances to perform the operation, like finishing, welding and parts inspection. These repetitive tasks, usually done manually, are time consuming and with low added value for the operators. By adding a linear module as a dynamic base for the robot, it is possible to extend the handling operating area of the robot, increasing the productivity and output quality. The SLIDEKIT 2.0 provides quick and fast installation, by having a standardized mechanical, electrical and software interface with Universal Robots. In few steps, the system is ready to be used and simply programmed in operation. Moreover, SLIDEKIT is also available with a general purpose variant, using simple digital I/Os to control the motion, making it compatible with other cobots brands. Cobots combined with the SLIDEKIT 2.0 linear module provide a cost-effective solution to upgrade an existing assembly shop, moving from a manual handled to a fully automatized line. The 2.0 release of the SLIDEKIT delivers several improvements compared to the former version, like higher system reactivity and stability, lower noise in operation and optimized design for limit switches and re-lubrication points.
Datasheet
Description
Benefits: Increase the operating range of a cobot Compatible with Universal Robot range UR5 to UR16 No hardware/software development needed Direct positioning access within a UR controlled environment Fast positioning to increase productivity and save costs Features: UR+ certified horizontal positioning axis Ready to use complete system solution Software plugin (UR Caps) to UR control system included High level of positioning precision and repeatability Very low noise in operation Linear axis for collaborative robots (cobots) Several applications require to cover long distances to perform the operation, like finishing, welding and parts inspection. These repetitive tasks, usually done manually, are time consuming and with low added value for the operators. By adding a linear module as a dynamic base for the robot, it is possible to extend the handling operating area of the robot, increasing the productivity and output quality. The SLIDEKIT 2.0 provides quick and fast installation, by having a standardized mechanical, electrical and software interface with Universal Robots. In few steps, the system is ready to be used and simply programmed in operation. Moreover, SLIDEKIT is also available with a general purpose variant, using simple digital I/Os to control the motion, making it compatible with other cobots brands. Cobots combined with the SLIDEKIT 2.0 linear module provide a cost-effective solution to upgrade an existing assembly shop, moving from a manual handled to a fully automatized line. The 2.0 release of the SLIDEKIT delivers several improvements compared to the former version, like higher system reactivity and stability, lower noise in operation and optimized design for limit switches and re-lubrication points.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7th axis for robots - SLIDEKIT 2.0 - Ewellix
Center Valley, PA, United States
7th axis for robots
SLIDEKIT 2.0
7th axis for robots SLIDEKIT 2.0
Benefits: Increase the operating range of a cobot Compatible with Universal Robot range UR5 to UR16 No hardware/software development needed Direct positioning access within a UR controlled environment Fast positioning to increase productivity and save costs Features: UR+ certified horizontal positioning axis Ready to use complete system solution Software plugin (UR Caps) to UR control system included High level of positioning precision and repeatability Very low noise in operation Linear axis for collaborative robots (cobots) Several applications require to cover long distances to perform the operation, like finishing, welding and parts inspection. These repetitive tasks, usually done manually, are time consuming and with low added value for the operators. By adding a linear module as a dynamic base for the robot, it is possible to extend the handling operating area of the robot, increasing the productivity and output quality. The SLIDEKIT 2.0 provides quick and fast installation, by having a standardized mechanical, electrical and software interface with Universal Robots. In few steps, the system is ready to be used and simply programmed in operation. Moreover, SLIDEKIT is also available with a general purpose variant, using simple digital I/Os to control the motion, making it compatible with other cobots brands. Cobots combined with the SLIDEKIT 2.0 linear module provide a cost-effective solution to upgrade an existing assembly shop, moving from a manual handled to a fully automatized line. The 2.0 release of the SLIDEKIT delivers several improvements compared to the former version, like higher system reactivity and stability, lower noise in operation and optimized design for limit switches and re-lubrication points.

Benefits:

  • Increase the operating range of a cobot
  • Compatible with Universal Robot range UR5 to UR16
  • No hardware/software development needed
  • Direct positioning access within a UR controlled environment
  • Fast positioning to increase productivity and save costs

Features:

  • UR+ certified horizontal positioning axis
  • Ready to use complete system solution
  • Software plugin (UR Caps) to UR control system included
  • High level of positioning precision and repeatability
  • Very low noise in operation

Linear axis for collaborative robots (cobots)
Several applications require to cover long distances to perform the operation, like finishing, welding and parts inspection.
These repetitive tasks, usually done manually, are time consuming and with low added value for the operators.
By adding a linear module as a dynamic base for the robot, it is possible to extend the handling operating area of the robot, increasing the productivity and output quality.
The SLIDEKIT 2.0 provides quick and fast installation, by having a standardized mechanical, electrical and software interface with Universal Robots.
In few steps, the system is ready to be used and simply programmed in operation.
Moreover, SLIDEKIT is also available with a general purpose variant, using simple digital I/Os to control the motion, making it compatible with other cobots brands.
Cobots combined with the SLIDEKIT 2.0 linear module provide a cost-effective solution to upgrade an existing assembly shop, moving from a manual handled to a fully automatized line.
The 2.0 release of the SLIDEKIT delivers several improvements compared to the former version, like higher system reactivity and stability, lower noise in operation and optimized design for limit switches and re-lubrication points.

Supplier's Site Datasheet
7th axis for robots - SLIDEKIT 2.0 - Ewellix
Center Valley, PA, United States
7th axis for robots
SLIDEKIT 2.0
7th axis for robots SLIDEKIT 2.0
Benefits: Increase the operating range of a cobot Compatible with Universal Robot range UR5 to UR16 No hardware/software development needed Direct positioning access within a UR controlled environment Fast positioning to increase productivity and save costs Features: UR+ certified horizontal positioning axis Ready to use complete system solution Software plugin (UR Caps) to UR control system included High level of positioning precision and repeatability Very low noise in operation Linear axis for collaborative robots (cobots) Several applications require to cover long distances to perform the operation, like finishing, welding and parts inspection. These repetitive tasks, usually done manually, are time consuming and with low added value for the operators. By adding a linear module as a dynamic base for the robot, it is possible to extend the handling operating area of the robot, increasing the productivity and output quality. The SLIDEKIT 2.0 provides quick and fast installation, by having a standardized mechanical, electrical and software interface with Universal Robots. In few steps, the system is ready to be used and simply programmed in operation. Moreover, SLIDEKIT is also available with a general purpose variant, using simple digital I/Os to control the motion, making it compatible with other cobots brands. Cobots combined with the SLIDEKIT 2.0 linear module provide a cost-effective solution to upgrade an existing assembly shop, moving from a manual handled to a fully automatized line. The 2.0 release of the SLIDEKIT delivers several improvements compared to the former version, like higher system reactivity and stability, lower noise in operation and optimized design for limit switches and re-lubrication points.

Benefits:

  • Increase the operating range of a cobot
  • Compatible with Universal Robot range UR5 to UR16
  • No hardware/software development needed
  • Direct positioning access within a UR controlled environment
  • Fast positioning to increase productivity and save costs

Features:

  • UR+ certified horizontal positioning axis
  • Ready to use complete system solution
  • Software plugin (UR Caps) to UR control system included
  • High level of positioning precision and repeatability
  • Very low noise in operation

Linear axis for collaborative robots (cobots)
Several applications require to cover long distances to perform the operation, like finishing, welding and parts inspection.
These repetitive tasks, usually done manually, are time consuming and with low added value for the operators.
By adding a linear module as a dynamic base for the robot, it is possible to extend the handling operating area of the robot, increasing the productivity and output quality.
The SLIDEKIT 2.0 provides quick and fast installation, by having a standardized mechanical, electrical and software interface with Universal Robots.
In few steps, the system is ready to be used and simply programmed in operation.
Moreover, SLIDEKIT is also available with a general purpose variant, using simple digital I/Os to control the motion, making it compatible with other cobots brands.
Cobots combined with the SLIDEKIT 2.0 linear module provide a cost-effective solution to upgrade an existing assembly shop, moving from a manual handled to a fully automatized line.
The 2.0 release of the SLIDEKIT delivers several improvements compared to the former version, like higher system reactivity and stability, lower noise in operation and optimized design for limit switches and re-lubrication points.

Supplier's Site Datasheet

Technical Specifications

  Ewellix Ewellix
Product Category Robots Robots
Product Number SLIDEKIT 2.0 SLIDEKIT 2.0
Product Name 7th axis for robots 7th axis for robots
Robot Type Collaborative / Cobot Collaborative / Cobot
Unlock Full Specs
to access all available technical data

Similar Products

Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 20 kg (44.1 lbs)
View Details