TVS DIODE 5VWM 13VC SOT23-6
TVS DIODE 5VWM 13VC SOT23-6
TVS DIODE 5VWM 13VC SOT23-6
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-USBLC6-4SC6-EVCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT23; SOT-23-6 |
| Peak Pulse Power | 60 watts |
| VC | 13 volts |