IC INV 2-CIR 2-IN SOT-23-6
IC INV 2-CIR 2-IN SOT-23-6
IC INV 2-CIR 2-IN SOT-23-6
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5272-SN74LVC2G14DBVR-EVTR-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOT |
| Supply Voltage | 1.65V ~ 5.5V |
| Inputs | 2 |
| Features | Schmitt Trigger |
| Propagation Delay | 4.3 ns |