TVS DIODE 5VWM 9.2VC SOD123FL
TVS DIODE 5VWM 9.2VC SOD123FL
TVS DIODE 5VWM 9.2VC SOD123FL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-SMF5.0CADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 9.2 volts |